Status: | Production |
---|---|
Series: | DS1501 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 28Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Y2K-Compliant Watchdog Real-Ti | Analog Devices |
Rtc, Bytewide, 3.6V, Soic-28 | Newark Electronics |
RTC, BYTEWIDE, 3.6V, SOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a DS1501WZ+?
Additional datasheets, footprints and schematics for DS1501WZ+ are listed on our Part Details page. You can also find images and similar parts to DS1501WZ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1501WZ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1501WZ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1501WZ+ fall under?
The DS1501WZ+ is listed under Parallel Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS1501WZ+ when available in the Parallel Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1501WZ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1501WZ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1501WZ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1501WZ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1501WZ+ often in real-time on the comparison pages.
What if I can't find stock of DS1501WZ+?
You can fill out our help required form which you can use to request a quote for DS1501WZ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.