Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Network Cable |
---|---|
For Use With | iButtons & Capsule Products |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CBLE 20FT TCH&HLD PRB TO RJ11 | Analog Devices |
NETWORK CABLE, 1-WIRE | element14 |
Network Cable, 1-Wire | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1402-RPL+?
Additional datasheets, footprints and schematics for DS1402-RPL+ are listed on our Part Details page. You can also find images and similar parts to DS1402-RPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1402-RPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1402-RPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1402-RPL+ fall under?
The DS1402-RPL+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to DS1402-RPL+ when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1402-RPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1402-RPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1402-RPL+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1402-RPL+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1402-RPL+ often in real-time on the comparison pages.
What if I can't find stock of DS1402-RPL+?
You can fill out our help required form which you can use to request a quote for DS1402-RPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.