Status: | Active |
---|---|
Series: | DS1375 |
RoHS: | Unknown |
RTC Counts Seconds, Minutes, Hours, Day, Date,Month, and Year with Leap-Year Compensation Valid Up to 2100 |
Two Programmable Alarms |
Programmable Square-Wave Output |
Operates from a 32.768kHz, 8.192kHz, 60Hz, or 50Hz Digital Clock Signal |
16 Bytes of SRAM |
Fast (400kHz) I²C Interface |
1.7V to 5.5V Operation |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.7 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Memory Type | None |
Time of Day Alarms | 2 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 0.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | TDFN |
No. of Pins | 6Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C Digital Input RTC with Ala | Analog Devices |
Alarm Rtc, I2C, Serial, 5.5V, Tdfn-6 | Newark Electronics |
ALARM RTC, I2C, SERIAL, 5.5V, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a DS1375T+T&R ?
Additional datasheets, footprints and schematics for DS1375T+T&R are listed on our Part Details page. You can also find images and similar parts to DS1375T+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1375T+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1375T+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1375T+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1375T+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1375T+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1375T+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1375T+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1375T+T&R ?
You can fill out our help required form which you can use to request a quote for DS1375T+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.