Status: | Active |
---|---|
Series: | DS1338C, DS1338U, DS1338Z |
RoHS: | Unknown |
Completely Manages All Timekeeping Functions RTC Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 56-Byte, Battery-Backed, General- Purpose RAM with Unlimited Writes Programmable Square-Wave Output Signal |
RTC Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 |
56-Byte, Battery-Backed, General- Purpose RAM with Unlimited Writes |
Programmable Square-Wave Output Signal |
Surface-Mount Package with an Integrated Crystal (DS1338C) Saves Additional Space and Simplifies Design |
Interfaces with Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Low-Power Operation Extends Battery Backup Run Time Automatic Power-Fail Detect and Switch Circuitry |
Automatic Power-Fail Detect and Switch Circuitry |
-40°C to +85°C Industrial Temperature Range Supports Operation in a Wide Range of Applications |
Underwriters Laboratories (UL®) Recognized |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.71 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 800 |
CL (pF) | 12.5 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 56 |
Time of Day Alarms | 0 |
Package/Pins | SOIC (N)/8SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
I²C RTC with 56-Byte NV RAM | Analog Devices |
REAL TIME CLOCK, 3.3V, I2C, NSOIC-16 | element14 |
Real Time Clock, 3.3V, I2C, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1338C-33# ?
Additional datasheets, footprints and schematics for DS1338C-33# are listed on our Part Details page. You can also find images and similar parts to DS1338C-33# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1338C-33# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1338C-33# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1338C-33# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1338C-33# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1338C-33# have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1338C-33# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1338C-33# often in real-time on the comparison pages.
What if I can't find stock of DS1338C-33# ?
You can fill out our help required form which you can use to request a quote for DS1338C-33# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.