Status: | Active |
---|---|
Series: | DS1314 |
RoHS: | Unknown |
Converts CMOS SRAM into nonvolatile memory |
Unconditionally write-protects SRAM when VCC is out of tolerance |
Automatically switches to battery backup supply when VCC power failure occurs |
Monitors voltage of a lithium cell and provides advanced warning of impending battery failure |
Signals low-battery condition on active low Battery Warning output signal |
Automatic VCC power-fail detection for 3.0V or 3.3V power supplies |
Space-saving 8-pin DIP and SOIC packages |
Optional 16-pin SOIC and 20-pin TSSOP versions reset processor when power failure occurs and hold processor in reset during system power-up |
Industrial temperature range of -40°C to +85°C |
CE Cntrl. | Yes |
---|---|
Smart Socket w/Int. Batt. | No |
Li Batt. Monitor | Yes |
Pwr. Fail Out | Yes |
RAMs Controlled | 1 |
VSUPPLY (V) | 3.3 |
Package/Pins | SOIC (N)/8SOIC (W)/16TSSOP/20 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Interface Type | - |
---|---|
Memory Size | - |
EEPROM Memory Configuration | - |
Clock Frequency | - |
Memory Case Style | - |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1314 |
Controller IC Case Style | SOIC |
IC Temperature Range | Industrial |
Memory Controller Type | Nonvolatile SRAM |
Memory Type | RAM |
Memory Voltage Vcc | 3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.3V |
Termination Type | Surface Mount Device |
3V Nonvolatile Controller with | Analog Devices |
Nvsram W/Li Battery Monitor, 85Deg C | Newark Electronics |
NVRAM CONTROLLER, 3V, 1314, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a DS1314S-2+ ?
Additional datasheets, footprints and schematics for DS1314S-2+ are listed on our Part Details page. You can also find images and similar parts to DS1314S-2+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1314S-2+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1314S-2+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1314S-2+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1314S-2+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1314S-2+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1314S-2+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1314S-2+ often in real-time on the comparison pages.
What if I can't find stock of DS1314S-2+ ?
You can fill out our help required form which you can use to request a quote for DS1314S-2+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.