Status: | Active |
---|---|
Series: | DS1302 |
RoHS: | Unknown |
Completely Manages All Timekeeping Functions Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 31 x 8 Battery-Backed General-Purpose RAM |
Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 |
31 x 8 Battery-Backed General-Purpose RAM |
Simple Serial Port Interfaces to Most Microcontrollers Simple 3-Wire Interface TTL-Compatible (VCC = 5V) Single-Byte or Multiple-Byte (Burst Mode) Data Transfer for Read or Write of Clock or RAM Data |
Simple 3-Wire Interface |
TTL-Compatible (VCC = 5V) |
Single-Byte or Multiple-Byte (Burst Mode) Data Transfer for Read or Write of Clock or RAM Data |
Low Power Operation Extends Battery Backup Run Time 2.0V to 5.5V Full Operation Uses Less Than 300nA at 2.0V |
2.0V to 5.5V Full Operation |
Uses Less Than 300nA at 2.0V |
8-Pin DIP and 8-Pin SO Minimizes Required Space |
Optional Industrial Temperature Range: -40°C to +85°C Supports Operation in a Wide Range of Applications |
Underwriters Laboratories® (UL) Recognized |
Interface | 3-Wire |
---|---|
VSUPPLY (V) | 2 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 200 |
CL (pF) | 6 |
Memory Type | NV SRAM |
Memory Size (Bytes) | 31 |
Time of Day Alarms | 0 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/8 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 8Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trickle-Charge Timekeeping Chi | Analog Devices |
Rtc W/ Ram, 248B, D-D-M-Y, Hh:Mm:Ss, Dip | Newark Electronics |
RTC W/ RAM, 248B, D-D-M-Y, HH:MM:SS, DIP | element14 |
RTC W/ RAM, 248B, D-D-M-Y, HH: MM: SS, DIP | Farnell |
Where can I find additional details, specifications and documents for a DS1302N+ ?
Additional datasheets, footprints and schematics for DS1302N+ are listed on our Part Details page. You can also find images and similar parts to DS1302N+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1302N+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1302N+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1302N+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1302N+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1302N+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1302N+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1302N+ often in real-time on the comparison pages.
What if I can't find stock of DS1302N+ ?
You can fill out our help required form which you can use to request a quote for DS1302N+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.