Status: | Active |
---|---|
Series: | DS1233M |
RoHS: | Unknown |
Automatically restarts microprocessor after power failure |
Maintains reset for 350ms after VCC returns to an in-tolerance condition |
Reduces need for discrete components |
Precision temperature-compensated voltage reference and voltage sensor |
Low-cost TO-92 package or surface mount 8-pin SO packages available package |
Internal 5k ohm pullup resistor |
Compatible with Motorola 68XXX series and HC16 Microprocessors |
Pin function compatible with the Motorola MC33064, MC34064, MC33164, and MC34164 |
Operating temperature of -40°C to +85°C |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen DrainWith Internal Pull-Up |
tRESET (min) | 85ms to 300ms300ms to 1s |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 50 |
Package/Pins | SOIC (N)/8TO92/3 |
BudgetaryPrice (See Notes) | 0.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.625V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | 350ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
EconoReset | Analog Devices |
Mpu Supervisor, 5.5V, To-92-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a DS1233M-55+ ?
Additional datasheets, footprints and schematics for DS1233M-55+ are listed on our Part Details page. You can also find images and similar parts to DS1233M-55+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1233M-55+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1233M-55+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1233M-55+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1233M-55+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1233M-55+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1233M-55+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1233M-55+ often in real-time on the comparison pages.
What if I can't find stock of DS1233M-55+ ?
You can fill out our help required form which you can use to request a quote for DS1233M-55+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.