Status: | Active |
---|---|
Series: | DS1231 |
RoHS: | Unknown |
Monitors input and power supply and warns of impending failure |
Provides orderly shutdown |
Initiates and holds processor reset until levels are unsafe |
Tolerance threshold levels can be set for 5% or 10% |
Automatically restarts processor on power-up |
Pauses restart until system stabilizes |
Operating range: 0°C to +70°C (DS1231 and DS1231S) -40°C to +85°C (DS1231-N and DS1231S-N) |
Optional active-low NMI Hysteresis (200mV = "-20", 350mV = "-35", 500mV = "-50") |
Reset Thresh. (V) | 3.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Power Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 2000 |
Package/Pins | PDIP/8SOIC (W)/16 |
BudgetaryPrice (See Notes) | 4.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.62V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull / Active-Low Push-Pull |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Delay Time | 500ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Monitor | Analog Devices |
MPU SUPERVISOR, 5.5V, DIP-8 | element14 |
Mpu Supervisor, 5.5V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1231-35+ ?
Additional datasheets, footprints and schematics for DS1231-35+ are listed on our Part Details page. You can also find images and similar parts to DS1231-35+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1231-35+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1231-35+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1231-35+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1231-35+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1231-35+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1231-35+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1231-35+ often in real-time on the comparison pages.
What if I can't find stock of DS1231-35+ ?
You can fill out our help required form which you can use to request a quote for DS1231-35+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.