Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Controller Type | Nonvolatile RAM |
---|---|
Voltage Tolerance ± | 10% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 1210 |
IC Temperature Range | Commercial |
Logic Function Number | 1210 |
Memory Voltage Vcc | 5V |
No. of Devices Supported | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
U-Mon 5V Sel. 5%/10% NV Contr DIP8 | Schukat Electronic |
SINGLE SRAM CONTROLLER, 1210, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a DS1210+?
Additional datasheets, footprints and schematics for DS1210+ are listed on our Part Details page. You can also find images and similar parts to DS1210+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1210+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1210+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1210+ fall under?
The DS1210+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory Controllers.
Can I view similar or alternative parts?
You can view similar parts to DS1210+ when available in the Memory Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1210+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1210+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1210+ have stock available?
Authorised distributors including Schukat Electronic, CoreStaff and Farnell have stock available or on a lead time for DS1210+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1210+ often in real-time on the comparison pages.
What if I can't find stock of DS1210+?
You can fill out our help required form which you can use to request a quote for DS1210+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.