Status: | Active |
---|---|
Series: | DS1100 |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
146
in stock
|
Buy Now | |
Analog Devices
from US$4.91
|
36,419
in stock
|
Buy Now | |
element14
from US$5.22
|
55
in stock
|
Buy Now | |
Farnell
from US$4.79
|
55
in stock
|
Buy Now | |
CoreStaff
from US$2.54
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
-
|
Buy Now |
All-silicon timing circuit |
Five taps equally spaced |
5V Operation |
Delays are stable and precise |
Both leading- and trailing-edge accuracy |
Improved replacement for DS1000 |
Low-power CMOS |
TTL/CMOS-compatible |
Vapor-phase, IR, and wave solderable |
Custom delays available |
Fast-turn prototypes |
Delays specified over both commercial and industrial temperature ranges |
Functions | Tapped |
---|---|
Taps | 5 |
Total Delays (ns) | 20 to 500 |
VSUPPLY (V) | 5 |
ΔVSUPPLY | ±5% |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 5 |
---|---|
Delay Time per Tap | 20ns |
Total Delay Time | 100ns |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5-Tap Economy Timing Element ( | Analog Devices |
5-TAP DELAY LINE 20NS 5V SOIC8 | RS |
DELAY LINE, 5, 5.25V, 100NS, NSOIC-8 | element14 |
Delay Line, 5, 5.25V, 100Ns, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1100Z-100+ ?
Additional datasheets, footprints and schematics for DS1100Z-100+ are listed on our Part Details page. You can also find images and similar parts to DS1100Z-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1100Z-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1100Z-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1100Z-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1100Z-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1100Z-100+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and CoreStaff have stock available or on a lead time for DS1100Z-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1100Z-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1100Z-100+ ?
You can fill out our help required form which you can use to request a quote for DS1100Z-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.