Status: | Production |
---|---|
Series: | DS1023 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 256 |
---|---|
Delay Time per Tap | 5ns |
Total Delay Time | 1.275µs |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Bit Programmable Timing Elem | Analog Devices |
Delay Line, 256, 5.25V, 1.275Us, Wsoic16 | Newark Electronics |
DELAY LINE, 256, 5.25V, 1.275US, WSOIC16 | element14 |
Where can I find additional details, specifications and documents for a DS1023S-500+?
Additional datasheets, footprints and schematics for DS1023S-500+ are listed on our Part Details page. You can also find images and similar parts to DS1023S-500+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1023S-500+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1023S-500+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1023S-500+ fall under?
The DS1023S-500+ is listed under Time Delays.
Can I view similar or alternative parts?
You can view similar parts to DS1023S-500+ when available in the Time Delays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1023S-500+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1023S-500+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1023S-500+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1023S-500+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1023S-500+ often in real-time on the comparison pages.
What if I can't find stock of DS1023S-500+?
You can fill out our help required form which you can use to request a quote for DS1023S-500+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.