Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Stepper Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Motor Control |
Silicon Core Number | DRV8884 |
Kit Contents | Eval Board DRV8884 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DRV8884 1.0A Stepper Motor Driver with Integrated Sense Resistor Evaluation Module | Texas Instruments |
Eval Board, Drv8884 Stepper Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8884EVM?
Additional datasheets, footprints and schematics for DRV8884EVM are listed on our Part Details page. You can also find images and similar parts to DRV8884EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8884EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8884EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8884EVM fall under?
The DRV8884EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8884EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8884EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8884EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8884EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8884EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8884EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8884EVM?
You can fill out our help required form which you can use to request a quote for DRV8884EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.