DRV8823DCA Semiconductors - ICs by Texas Instruments

MOTOR DRIVER H-BRIDGE HTSSOP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DRV8823 provides an integrated motor driver solution for printers and other office automation equipment applications. The motor driver circuit includes four H-bridge drivers. Each of the motor driver blocks employ N-channel power MOSFETs configured as an H-bridge to drive the motor windings. A simple serial interface allows control of all functions of the motor driver with only a few digital signals. The devices also provides a low-power sleep function. The motor drivers provide PWM current control capability. The current is programmable, based on an externally supplied reference voltage and an external current sense resistor. In addition, eight current levels (set through the serial interface) allow microstepping with bipolar stepper motors. Internal shutdown functions are provided for overcurrent protection (OCP), short-circuit protection, undervoltage lockout, and overtemperature. The DRV8823 is packaged in a 48-pin HTSSOP package (eco-friendly: RoHS and no Sb/Br).

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$4.80
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.32
54,088
in stock
Buy Now
Logo for element14
element14
from US$3.90
-
Buy Now

Specifications

Motor Type H-Bridge
No. of Outputs 4Outputs
Output Current 1A
Output Voltage -
Driver Case Style HTSSOP
No. of Pins 48Pins
Supply Voltage Min 8V
Supply Voltage Max 32V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

32-V, 1-A dual bipolar stepper or quad H-bridge motor driver with current regulation | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV8823DCA?

Additional datasheets, footprints and schematics for DRV8823DCA are listed on our Part Details page. You can also find images and similar parts to DRV8823DCA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV8823DCA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8823DCA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV8823DCA fall under?

The DRV8823DCA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DRV8823DCA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8823DCA you can contact the distributor directly for product support, shipping queries etc.

Is the DRV8823DCA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV8823DCA have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV8823DCA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV8823DCA often in real-time on the comparison pages.

What if I can't find stock of DRV8823DCA?

You can fill out our help required form which you can use to request a quote for DRV8823DCA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay