DRV8601ZQVEVM

Education Maker & Hobbyist Electronics

> Development Boards & Evaluation Kits

> Power Management Development Kits

Organise Price Comparison Results by
distributor space
Distributor Statistics for DRV8601ZQVEVM
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DRV8601ZQVEVM
Details for Texas Instruments

DRV8601ZQVEVM

DRV8601ZQVEVM Evaluation Module
Buy Directly from Texas Instruments (26 in Stock)
$99.0000 per unit
Series Information for DRV8601ZQVEVM - Texas Instruments

Features

  • feature
    Available in a 3-mm x 3-mm VQFN Package
  • feature
    Enable Pin is 1.8-V Compatible
  • feature
    Fast Startup Time: 100 u00b5s
  • feature
    High Current Output: 400 mA
  • feature
    Low Quiescent Current: 1.7 mA (Typical)
  • feature
    Low Shutdown Current: 10 nA
  • feature
    Output Short-Circuit Protection
  • feature
    Thermal Protection
  • feature
    Wide Supply Voltage Range (2.5 V to 5.5 V) for Direct Battery Operation

Description

PIEZO HAPTIC DRIVER EVALUATION MODULE
The DRV8601 is a single-supply haptic driver that is optimized to drive a DC motor (also known as Eccentric Rotating Mass or ERM in haptics terminology) or a linear vibrator (also known as Linear Resonant Actuator or LRA in haptics terminology) using a single-ended PWM input signal. With a fast turn-on time of 100 ┬Ás, the DRV8601 is an excellent haptic driver for use in mobile phones and other portable electronic devices. The DRV8601 drives up to 400 mA from a 3.3-V supply. Near rail-to-rail output swing under load ensures sufficient voltage drive for most DC motors. Differential output drive allows the polarity of the voltage across the output to be reversed quickly, thereby enabling motor speed control in both clockwise and counter-clockwise directions, allowing quick motor stopping. A wide input voltage range allows precise speed control of both DC motors and linear vibrators. With a typical quiescent current of 1.7 mA and a shutdown current of 10 nA, the DRV8601 is ideal for portable applications. The DRV8601 has thermal and output short-circuit protection to prevent the device from being damaged during fault conditions.

Specifications

Application Sub Type:
Piezo Haptic Driver
Silicon Manufacturer:
Texas Instruments
Kit Application Type:
Drivers
Silicon Core Number:
DRV8601
Kit Contents:
Evaluation Module DRV8601
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)
Features:
Pseudo-Differential Feedback with Internal & External References Thermal Protection

Alternate Descriptions

Avnet America

Evaluation Board For Driver For DC Motors And Linear Vibrators With Ultra-Fast Turn-On

Avnet America product

Avnet Europe

Evaluation Board For Driver For DC Motors And Linear Vibrators With Ultra-Fast Turn-On

Avnet Europe product

Texas Instruments

DRV8601ZQVEVM Evaluation Module

Texas Instruments product