Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 4Outputs |
Output Current | 10A |
Output Voltage | 5V |
Driver Case Style | HSSOP |
No. of Pins | 36Pins |
Supply Voltage Min | 0V |
Supply Voltage Max | 52.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8402 |
Frequency | 500kHz |
Input Current | 9mA |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5A |
Supply Voltage Range | 0V to 52.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DRV8402DKD?
Additional datasheets, footprints and schematics for DRV8402DKD are listed on our Part Details page. You can also find images and similar parts to DRV8402DKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8402DKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8402DKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8402DKD fall under?
The DRV8402DKD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8402DKD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8402DKD you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8402DKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8402DKD have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for DRV8402DKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8402DKD often in real-time on the comparison pages.
What if I can't find stock of DRV8402DKD?
You can fill out our help required form which you can use to request a quote for DRV8402DKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.