Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Haptic Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV2604 |
Kit Contents | Evaluation Board DRV2604 Mini USB Cable Demonstration Firmware |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Smart Loop Architecture Automatic Overdrive & Braking Resonance Tracking & Calibration |
DRV2604EVM-CT eval for Haptic Driver for ERM/LRA with Waveform Memory and Smart Loop Architecture | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV2604EVM-CT?
Additional datasheets, footprints and schematics for DRV2604EVM-CT are listed on our Part Details page. You can also find images and similar parts to DRV2604EVM-CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2604EVM-CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2604EVM-CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2604EVM-CT fall under?
The DRV2604EVM-CT is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRV2604EVM-CT when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2604EVM-CT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2604EVM-CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2604EVM-CT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DRV2604EVM-CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2604EVM-CT often in real-time on the comparison pages.
What if I can't find stock of DRV2604EVM-CT?
You can fill out our help required form which you can use to request a quote for DRV2604EVM-CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.