Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.43
|
20,559
in stock
|
Buy Now |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 3Outputs |
Output Current | 500mA |
Output Voltage | - |
Driver Case Style | SON |
No. of Pins | 10Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
5-V nominal, 1.8-A peak sensorless sinusoidal control 3-phase BLDC motor driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV10963DSNR?
Additional datasheets, footprints and schematics for DRV10963DSNR are listed on our Part Details page. You can also find images and similar parts to DRV10963DSNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10963DSNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10963DSNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10963DSNR fall under?
The DRV10963DSNR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV10963DSNR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10963DSNR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10963DSNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10963DSNR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV10963DSNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10963DSNR often in real-time on the comparison pages.
What if I can't find stock of DRV10963DSNR?
You can fill out our help required form which you can use to request a quote for DRV10963DSNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.