Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 9V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1Outputs |
Output Voltage | 800mV |
Output Current | 2.3A |
Driver Case Style | TO-263 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DRV101FKTWT?
Additional datasheets, footprints and schematics for DRV101FKTWT are listed on our Part Details page. You can also find images and similar parts to DRV101FKTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV101FKTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV101FKTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV101FKTWT fall under?
The DRV101FKTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV101FKTWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV101FKTWT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV101FKTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV101FKTWT have stock available?
There is no stock from authorised distributors for DRV101FKTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV101FKTWT often in real-time on the comparison pages.
What if I can't find stock of DRV101FKTWT?
You can fill out our help required form which you can use to request a quote for DRV101FKTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.