Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 10 |
Number of Positions | 40 |
Interface Plating | Tin (Sn) |
Pin Diameter | .059in, 1.5mm |
Length | 74.4mm, 2.93in |
PCB Thickness (Recommended) | .062 – .07in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 250VDC |
Centerline (Pitch) | .15in, 3.8mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Alignment | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Locking Interface | With |
Packaging Type | Tray |
Sealable | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Wire-to-Board, Wire-to-Device |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a DRC13-40PA-CG01?
Additional datasheets, footprints and schematics for DRC13-40PA-CG01 are listed on our Part Details page. You can also find images and similar parts to DRC13-40PA-CG01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC13-40PA-CG01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC13-40PA-CG01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC13-40PA-CG01 fall under?
The DRC13-40PA-CG01 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC13-40PA-CG01 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC13-40PA-CG01 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC13-40PA-CG01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC13-40PA-CG01 have stock available?
There is no stock from authorised distributors for DRC13-40PA-CG01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC13-40PA-CG01 often in real-time on the comparison pages.
What if I can't find stock of DRC13-40PA-CG01?
You can fill out our help required form which you can use to request a quote for DRC13-40PA-CG01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.