Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131270 |
Color | Black |
---|---|
Number of Positions | 40 |
Number of Rows | 10 |
Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Length | 88.9mm, 3.4in |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 250VDC |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | With |
Panel Mount Feature | With |
PCB Mount Retention | With |
Packaging Type | Tray |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 221°F, 149°F, 100°C, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 125°C, 120°C, 185°F, 230°F, 248°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 110°C, 105°C |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
HDR, 40P, BLK, ST, SDR CUP, SN/NI/CU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 40 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 40 | Deutsch Drc Header | Part Number: DRC10-40P | Internal Number: DRC10-40P | Alias Number: ZPF000000000131270 | TE Connectivity | TE Store |
REC, 40P, BLK, PCB, SOLDER CUP | Boersig |
Where can I find additional details, specifications and documents for a DRC10-40P?
Additional datasheets, footprints and schematics for DRC10-40P are listed on our Part Details page. You can also find images and similar parts to DRC10-40P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC10-40P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC10-40P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC10-40P fall under?
The DRC10-40P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC10-40P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC10-40P you can contact the distributor directly for product support, shipping queries etc.
Is the DRC10-40P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC10-40P have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for DRC10-40P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC10-40P often in real-time on the comparison pages.
What if I can't find stock of DRC10-40P?
You can fill out our help required form which you can use to request a quote for DRC10-40P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.