Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131083 |
Prices starting from US$43.42
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$43.42
|
222
in stock
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 24 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Length | 3.05in, 76.9mm |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Operating Voltage | 250VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 5.46mm, .215in |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Holes | With |
Packaging Type | Tray |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Hybrid Header | No |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 24P, BLK, ST, SDR CUP, SN/NI/CU, A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 24 | Deutsch Drc Header | Part Number: DRC10-24PA | Internal Number: DRC10-24PA | Alias Number: ZPF000000000131083 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC10-24PA?
Additional datasheets, footprints and schematics for DRC10-24PA are listed on our Part Details page. You can also find images and similar parts to DRC10-24PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC10-24PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC10-24PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC10-24PA fall under?
The DRC10-24PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC10-24PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC10-24PA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC10-24PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC10-24PA have stock available?
Authorised distributors including TE Store have stock available or on a lead time for DRC10-24PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC10-24PA often in real-time on the comparison pages.
What if I can't find stock of DRC10-24PA?
You can fill out our help required form which you can use to request a quote for DRC10-24PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.