Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.12
|
6
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Applications | Industrial |
Approval Bodies | CE TUV UL |
External Depth | 115mm |
External Length / Height | 90mm |
External Width | 40.5mm |
Height | 90mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 115mm |
Load Regulation | 2% |
Output Current | 2.5A |
Output Power | 30W |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage | 12V |
Power Rating | 30W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 265V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Where can I find additional details, specifications and documents for a DRAN30-12?
Additional datasheets, footprints and schematics for DRAN30-12 are listed on our Part Details page. You can also find images and similar parts to DRAN30-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRAN30-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRAN30-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRAN30-12 fall under?
The DRAN30-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRAN30-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRAN30-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DRAN30-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRAN30-12 have stock available?
Authorised distributors including RS have stock available or on a lead time for DRAN30-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRAN30-12 often in real-time on the comparison pages.
What if I can't find stock of DRAN30-12?
You can fill out our help required form which you can use to request a quote for DRAN30-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.