Status: | Unknown |
---|---|
Series: | DR-25-TW Series |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.38
|
No stock
|
Buy Now | |
TTI Europe
from US$7.08
|
1,425
in stock
|
Buy Now | |
WireMasters
from US$4.07
|
675
in stock
|
Buy Now | |
Rapid Electronics
from US$9.62
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$16.17
|
-
|
Buy Now | |
Avnet America
from US$14.21
|
-
|
Buy Now | |
element14
from US$1,034.42
|
-
|
Buy Now | |
Farnell
from US$675.92
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 246.07ft |
Length - Metric | 75m |
I.D. Recovered Max - Imperial | 0.25" |
I.D. Recovered Max - Metric | 6.4mm |
Shrink Tubing / Boot Material | Elastomer |
Product Range | DR-25-TW Series |
SVHC | No SVHC (27-Jun-2018) |
DR-25-TW-1/2-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat Shrink Tubing and Sleeves HS-TBG 1/2 BK | Rapid Electronics |
Thin Wall Heatshrink DR-25-TW-1/2-0-SP | RS |
Dr-25-Tw-1/2-0-Sp |Raychem Te Connectivity DR-25-TW-1/2-0-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
HEAT SHRINK TUBING, 12.7MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a DR-25-TW-1/2-0-SP?
Additional datasheets, footprints and schematics for DR-25-TW-1/2-0-SP are listed on our Part Details page. You can also find images and similar parts to DR-25-TW-1/2-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-25-TW-1/2-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-25-TW-1/2-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-25-TW-1/2-0-SP fall under?
The DR-25-TW-1/2-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DR-25-TW-1/2-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-25-TW-1/2-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DR-25-TW-1/2-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-25-TW-1/2-0-SP have stock available?
Authorised distributors including TTI Europe, WireMasters, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for DR-25-TW-1/2-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-25-TW-1/2-0-SP often in real-time on the comparison pages.
What if I can't find stock of DR-25-TW-1/2-0-SP?
You can fill out our help required form which you can use to request a quote for DR-25-TW-1/2-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.