Status: | Unknown |
---|---|
Series: | DR-25 Series |
RoHS: | Unknown |
Prices starting from US$34.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$173.59
|
No stock
|
Buy Now | |
Powell Electronics
from US$47.36
|
825
in stock
|
Buy Now | |
WireMasters
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$49.32
|
-
|
Buy Now | |
Avnet America
from US$34.62
|
-
|
Buy Now | |
element14
from US$2,839.59
|
-
|
Buy Now | |
TTI Europe
from US$78.02
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 2" |
I.D. Supplied - Metric | 51mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 72.18ft |
Length - Metric | 22m |
I.D. Recovered Max - Imperial | 1" |
I.D. Recovered Max - Metric | 25.4mm |
Shrink Tubing / Boot Material | Elastomer |
Product Range | DR-25 Series |
SVHC | No SVHC (27-Jun-2018) |
Heatshrinkable Tubing | WireMasters |
Dr-25-2-0-Sp |Raychem Te Connectivity DR-25-2-0-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
DR-25-2-0-SP | TTI Europe |
HEAT SHRINK TUBING, 51MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a DR-25-2-0-SP?
Additional datasheets, footprints and schematics for DR-25-2-0-SP are listed on our Part Details page. You can also find images and similar parts to DR-25-2-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-25-2-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-25-2-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-25-2-0-SP fall under?
The DR-25-2-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DR-25-2-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-25-2-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DR-25-2-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-25-2-0-SP have stock available?
Authorised distributors including Powell Electronics, WireMasters, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DR-25-2-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-25-2-0-SP often in real-time on the comparison pages.
What if I can't find stock of DR-25-2-0-SP?
You can fill out our help required form which you can use to request a quote for DR-25-2-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.