Status: | Unknown |
---|---|
Series: | DPS8 Series |
RoHS: | Unknown |
Prices starting from US$12.01
Product Range | DPS8 Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Solder |
Output Code | BCD |
Readout | 0 to 9 |
Overall Height | 24mm |
Panel Cutout Height | 19mm |
Switch Function | SPST |
DPS8131AK=1-2-4-8 BCD CODE Code Type: 1-2-4-8 BCD Number of Positions: 10 Wheel Markings: 0-9 Panel Attachment Style: Rear Mount Pushwheel Switch | 1-2-4-8 BCD 10 0-9 Rear Mount | Part Number: DPS8131AK | Internal Number: 1-1437603-2 | TE Connectivity | TE Store |
Switch Thumb Bcd 0.4Va 20V Rohs Compliant: Yes |Te Connectivity DPS8-131-AK | Newark Electronics |
Thumb-Pushwheel Switch Pushwheel BCD 20VAC 20VDC 0.4VA Panel Mount | Avnet America |
Mounting Plate, 20 VDC/VAC, 0.15 Ohms (Max.), -20 to +80 C, Rear, 2.02 in. | TE Connectivity DPS8131AK | RS Americas |
SWITCH, DIGITAL, PUSH WHEEL, BCD | element14 |
Where can I find additional details, specifications and documents for a DPS8131AK?
Additional datasheets, footprints and schematics for DPS8131AK are listed on our Part Details page. You can also find images and similar parts to DPS8131AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPS8131AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPS8131AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPS8131AK fall under?
The DPS8131AK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPS8131AK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPS8131AK you can contact the distributor directly for product support, shipping queries etc.
Is the DPS8131AK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPS8131AK have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DPS8131AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPS8131AK often in real-time on the comparison pages.
What if I can't find stock of DPS8131AK?
You can fill out our help required form which you can use to request a quote for DPS8131AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.