Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Retimer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DPHY440 |
Product Range | - |
Kit Contents | Eval Board DPHY440 |
SVHC | No SVHC (27-Jun-2018) |
DPHY440SSRHR DPHY Retimer Evalulation Module With SAMTEC Connectors | Texas Instruments |
Eval Board, Retimer | Newark Electronics |
Where can I find additional details, specifications and documents for a DPHY440SSRHREVM?
Additional datasheets, footprints and schematics for DPHY440SSRHREVM are listed on our Part Details page. You can also find images and similar parts to DPHY440SSRHREVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPHY440SSRHREVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPHY440SSRHREVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPHY440SSRHREVM fall under?
The DPHY440SSRHREVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DPHY440SSRHREVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPHY440SSRHREVM you can contact the distributor directly for product support, shipping queries etc.
Is the DPHY440SSRHREVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPHY440SSRHREVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DPHY440SSRHREVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPHY440SSRHREVM often in real-time on the comparison pages.
What if I can't find stock of DPHY440SSRHREVM?
You can fill out our help required form which you can use to request a quote for DPHY440SSRHREVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.