Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Configuration PROM |
---|---|
Supply Voltage Min | 1.65V |
Supply Voltage Max | 2V |
IC Package Type | DSBGA |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DLPR910AYVA?
Additional datasheets, footprints and schematics for DLPR910AYVA are listed on our Part Details page. You can also find images and similar parts to DLPR910AYVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPR910AYVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPR910AYVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPR910AYVA fall under?
The DLPR910AYVA is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DLPR910AYVA when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPR910AYVA you can contact the distributor directly for product support, shipping queries etc.
Is the DLPR910AYVA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPR910AYVA have stock available?
There is no stock from authorised distributors for DLPR910AYVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPR910AYVA often in real-time on the comparison pages.
What if I can't find stock of DLPR910AYVA?
You can fill out our help required form which you can use to request a quote for DLPR910AYVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.