Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | DLP4500 |
Silicon Family Name | - |
For Use With | PandaBoard ES Open Development Platform |
Kit Contents | Eval Board DLP4500 DLPC350 WXGA Chipset RGB LED Light Engine Controller Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DLP® LightCrafter™ 4500 | Texas Instruments |
DLP 4500 DevKit, DLPLCR4500EVM | RS |
Eval Module, Arm Cortex-A9 Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a DLPLCR4500EVM?
Additional datasheets, footprints and schematics for DLPLCR4500EVM are listed on our Part Details page. You can also find images and similar parts to DLPLCR4500EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DLPLCR4500EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DLPLCR4500EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DLPLCR4500EVM fall under?
The DLPLCR4500EVM is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DLPLCR4500EVM when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DLPLCR4500EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DLPLCR4500EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DLPLCR4500EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DLPLCR4500EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DLPLCR4500EVM often in real-time on the comparison pages.
What if I can't find stock of DLPLCR4500EVM?
You can fill out our help required form which you can use to request a quote for DLPLCR4500EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.