Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Communication & Networking |
Application Sub Type | Bluetooth |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Stellaris 2.4GHz CC2560 Bluetooth Full-featured Eval Boards for Hardware & Software Prototyping |
Where can I find additional details, specifications and documents for a DK-EM2-2560B?
Additional datasheets, footprints and schematics for DK-EM2-2560B are listed on our Part Details page. You can also find images and similar parts to DK-EM2-2560B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-EM2-2560B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-EM2-2560B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-EM2-2560B fall under?
The DK-EM2-2560B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DK-EM2-2560B when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-EM2-2560B you can contact the distributor directly for product support, shipping queries etc.
Is the DK-EM2-2560B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-EM2-2560B have stock available?
There is no stock from authorised distributors for DK-EM2-2560B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-EM2-2560B often in real-time on the comparison pages.
What if I can't find stock of DK-EM2-2560B?
You can fill out our help required form which you can use to request a quote for DK-EM2-2560B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.