Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
IC Interface Type | Serial |
---|---|
Interface Applications | AV / DVD Receivers AV Amplifiers Car or Mobile Audio System Digital TV's |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 9001 |
IC Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 68mW |
Resolution (Bits) | 24bit |
Sample Rate | 96kHz |
Sampling Rate | 96kSPS |
Supply Current | 6mA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
96kHz Digital Audio Receiver | Texas Instruments |
IC: audio processor | Transfer Multisort Elektronik |
Ic, Dgtl Audio Ir Rcvr, 3.6V, 28Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a DIR9001PW..?
Additional datasheets, footprints and schematics for DIR9001PW.. are listed on our Part Details page. You can also find images and similar parts to DIR9001PW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIR9001PW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIR9001PW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIR9001PW.. fall under?
The DIR9001PW.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DIR9001PW.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIR9001PW.. you can contact the distributor directly for product support, shipping queries etc.
Is the DIR9001PW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIR9001PW.. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DIR9001PW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIR9001PW.. often in real-time on the comparison pages.
What if I can't find stock of DIR9001PW..?
You can fill out our help required form which you can use to request a quote for DIR9001PW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.