Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 3.4ohm |
Supply Voltage Range | 2.7V to 12V |
Analogue Switch Case | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | TSOP |
Base Number | 9421 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 13V |
Supply Voltage Min | 2.7V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 45ns |
Turn On Time | 38ns |
IC, SWITCH, ANALOG/MUX, 3R, SMD | element14 |
Where can I find additional details, specifications and documents for a DG9421DV-T1-E3?
Additional datasheets, footprints and schematics for DG9421DV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG9421DV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG9421DV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG9421DV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG9421DV-T1-E3 fall under?
The DG9421DV-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG9421DV-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG9421DV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG9421DV-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG9421DV-T1-E3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DG9421DV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG9421DV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG9421DV-T1-E3?
You can fill out our help required form which you can use to request a quote for DG9421DV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.