Status: | Production |
---|---|
Series: | DG508A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 450ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Monolithic CMOS Analog Multipl | Analog Devices |
ANALOGUE MUX, SINGLE, 8:1, DIP-16 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, DIP-16 | Farnell |
Analogue Mux, Single, 8:1, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG508ADJ+?
Additional datasheets, footprints and schematics for DG508ADJ+ are listed on our Part Details page. You can also find images and similar parts to DG508ADJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG508ADJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG508ADJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG508ADJ+ fall under?
The DG508ADJ+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG508ADJ+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG508ADJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG508ADJ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DG508ADJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DG508ADJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG508ADJ+ often in real-time on the comparison pages.
What if I can't find stock of DG508ADJ+?
You can fill out our help required form which you can use to request a quote for DG508ADJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.