Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 0V to 12V ± 15V |
Analogue Multiplexer Case | PLCC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Mux, 1 Ch, 8:1, Plcc-20 | Newark Electronics |
ANALOGUE MUX, 1 CH, 8:1, PLCC-20 | element14 |
ANALOGUE MUX, 1 CH, 8: 1, PLCC-20 | Farnell |
DG428 Series 15 V Single 8-Channel Latchable Analog Multiplexer - PLCC-20 | Future Electronics |
IC MUX ANLG 8CH W/LATCH 20PLCC | Siliconix / Vishay DG428DN-E3 | RS Americas |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG428DN-E3?
Additional datasheets, footprints and schematics for DG428DN-E3 are listed on our Part Details page. You can also find images and similar parts to DG428DN-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG428DN-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG428DN-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG428DN-E3 fall under?
The DG428DN-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG428DN-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG428DN-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG428DN-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG428DN-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for DG428DN-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG428DN-E3 often in real-time on the comparison pages.
What if I can't find stock of DG428DN-E3?
You can fill out our help required form which you can use to request a quote for DG428DN-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.