Status: | Production |
---|---|
Series: | DG419 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | 10V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | NSOIC |
Base Number | 419 |
IC Temperature Range | Commercial |
On Resistance Rds(on) | 20ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 145ns |
Turn On Time | 175ns |
Improved, SPST/SPDT Analog Swi | Analog Devices |
SINGLE SPDT ANALOG SWITCH IMPROVED SOIC8 | RS |
Ic, Switch, Analog, Spst/Spdt, 419 | Newark Electronics |
IC, SWITCH, ANALOG, SPST/SPDT, 419 | element14 |
Where can I find additional details, specifications and documents for a DG419CY+?
Additional datasheets, footprints and schematics for DG419CY+ are listed on our Part Details page. You can also find images and similar parts to DG419CY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG419CY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG419CY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG419CY+ fall under?
The DG419CY+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG419CY+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG419CY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG419CY+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DG419CY+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG419CY+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG419CY+ often in real-time on the comparison pages.
What if I can't find stock of DG419CY+?
You can fill out our help required form which you can use to request a quote for DG419CY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.