Status: | Active |
---|---|
Series: | DG412F |
RoHS: | Unknown |
No Power-Supply Sequencing Required |
Rail-to-Rail Signal Handling |
All Switches Off with Power Off |
All Switches Off when V+ is Off and V- is On |
±40V Fault Protection with Power Off |
±36V Fault Protection with ±15V Supplies |
Control Line Fault Protection from V- - 0.3V to V- + 40V |
Pin Compatible with Industry-Standard DG411/DG412/DG413 |
20ns (typ) Fault Response Time |
35Ω (max) RON with ±15V Supplies |
±4.5V to ±20V Dual Supplies |
+9V to +36V Single Supply |
TTL- and CMOS-Compatible Logic Inputs with ±15V or Single +9V to +15V Supplies |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 35 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, Rail-to-Rail, Fault-Prot | Analog Devices |
ANALOGUE SWITCH, QUAD, NSOIC-16 | element14 |
Analogue Switch, Quad, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG412FDY+ ?
Additional datasheets, footprints and schematics for DG412FDY+ are listed on our Part Details page. You can also find images and similar parts to DG412FDY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG412FDY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG412FDY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG412FDY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG412FDY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG412FDY+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DG412FDY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG412FDY+ often in real-time on the comparison pages.
What if I can't find stock of DG412FDY+ ?
You can fill out our help required form which you can use to request a quote for DG412FDY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.