Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
2,240
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
7,343
in stock
|
Buy Now | |
CoreStaff
from US$0.91
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,232
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
779
in stock
|
Buy Now | |
element14
from US$1.15
|
779
in stock
|
Buy Now | |
Farnell
from US$1.10
|
779
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 80ohm |
Supply Voltage Range | -15V to +15V |
Analog Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
ANALOG ST | TTI Europe |
Analog SW Quad SPST 16-Pin SOIC N | RS |
IC: analog switch | Transfer Multisort Elektronik |
Analogue Switch, Spst, -40 To 85Deg C Rohs Compliant: Yes |Vishay DG411DY-T1-E3 | Newark Electronics |
ANALOGUE SWITCH, SPST, -40 TO 85DEG C | element14 |
4xSPST SO16 SMD | Rutronik |
DG411 Series SPST 44 V 25 Ohm Precision Monolithic CMOS Analog Switch - SOIC-16 | Future Electronics |
Analog Switch Quad SPST 16-Pin SOIC N T/R | Avnet America |
DG411DY-T1-E3,Analogue SPST Switch Quad SPST,15V,18V,24V,28V,16-Pin SOIC | Siliconix / Vishay DG411DY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a DG411DY-T1-E3.?
Additional datasheets, footprints and schematics for DG411DY-T1-E3. are listed on our Part Details page. You can also find images and similar parts to DG411DY-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG411DY-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG411DY-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG411DY-T1-E3. fall under?
The DG411DY-T1-E3. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG411DY-T1-E3. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG411DY-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the DG411DY-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG411DY-T1-E3. have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, RS and Transfer Multisort Elektronik have stock available or on a lead time for DG411DY-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG411DY-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of DG411DY-T1-E3.?
You can fill out our help required form which you can use to request a quote for DG411DY-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.