Status: | Unknown |
---|---|
Series: | DG4051E, DG4052E, DG4053E |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
2,453
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,453
in stock
|
Buy Now | |
element14
from US$0.74
|
2,453
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
DG4051E, DG4052E, DG4053E |
Markings |
---|
Part Marking Information |
PART MARKING |
Ordering Info |
---|
Part Numbering |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
90-2347-x |
Device Orientation |
93-5251-X |
Package Drawings |
---|
5624 |
Package Information |
5300 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
ANALOG MULTIPLEXER 16-TSSOP | TTI Europe |
DG4051E Series 16 V 78 Ohm High Precision CMOS Analog Multiplexer - TSSOP-16 | Future Electronics |
Analogue Mux, 1 Ch, 8:1, Tssop-16 | Newark Electronics |
ANALOGUE MUX, 1 CH, 8:1, TSSOP-16 | element14 |
ANALOGUE MUX, 1 CH, 8: 1, TSSOP-16 | Farnell |
Analog Multiplexer Single 8:1 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG4051EEQ-T1-GE3?
Additional datasheets, footprints and schematics for DG4051EEQ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to DG4051EEQ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG4051EEQ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG4051EEQ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG4051EEQ-T1-GE3 fall under?
The DG4051EEQ-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DG4051EEQ-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG4051EEQ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG4051EEQ-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for DG4051EEQ-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG4051EEQ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG4051EEQ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG4051EEQ-T1-GE3?
You can fill out our help required form which you can use to request a quote for DG4051EEQ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.