Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
472
in stock
|
Buy Now | |
Farnell
from US$1.35
|
472
in stock
|
Buy Now | |
element14
from US$1.41
|
462
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 45ohm |
Supply Voltage Range | 4V to 44V |
Analog Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
MSL | - |
DG308BDJ-E3 | RS |
Analogue Switch, Spst, -40 To 85Deg C Rohs Compliant: Yes |Vishay DG308BDJ-E3 | Newark Electronics |
ANALOGUE SWITCH, SPST, -40 TO 85DEG C | Farnell |
DG308B Series SPST 22 V 45 Ohm Through Hole CMOS Analog Switch - PDIP-16 | Future Electronics |
ANALOG ST | TTI Europe |
Analog Switch Quad SPST 16-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a DG308BDJ-E3?
Additional datasheets, footprints and schematics for DG308BDJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG308BDJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG308BDJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG308BDJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG308BDJ-E3 fall under?
The DG308BDJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG308BDJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG308BDJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG308BDJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG308BDJ-E3 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for DG308BDJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG308BDJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG308BDJ-E3?
You can fill out our help required form which you can use to request a quote for DG308BDJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.