Status: | Active |
---|---|
Series: | DG303A |
RoHS: | Unknown |
Monolithic Low-Power CMOS |
Latchup Proof Construction |
Fully Compatible 2nd Source |
Low On-Resistance, < 50Ω |
Fast Switching Time |
V+ to V- Analog Signal Range |
Single-Supply Capability |
Configuration | SPDT |
---|---|
# Channels | 2 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 50 |
Package/Pins | CDIP/14LCC/20PDIP/14SOIC (W)/16 |
BudgetaryPrice (See Notes) | 6.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 5V to ± 18V |
Analogue Switch Case | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TTL Compatible CMOS Analog Swi | Analog Devices |
DG303ACWE+, Multiplexer Switch ICs | RS |
ANALOGUE SWITCH, DUAL, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a DG303ACWE+ ?
Additional datasheets, footprints and schematics for DG303ACWE+ are listed on our Part Details page. You can also find images and similar parts to DG303ACWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG303ACWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG303ACWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG303ACWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG303ACWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG303ACWE+ have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for DG303ACWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG303ACWE+ often in real-time on the comparison pages.
What if I can't find stock of DG303ACWE+ ?
You can fill out our help required form which you can use to request a quote for DG303ACWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.