Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,785
in stock
|
Buy Now | |
element14
from US$0.38
|
1,785
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,785
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.5ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | Mini QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analog Switch Quad SPST 16-Pin Mini-QFN T/R | Rapid Electronics |
Analogue Switch, 2Ch, Dpdt, Mini Qfn-16 | Newark Electronics |
ANALOGUE SWITCH, 2CH, DPDT, MINI QFN-16 | element14 |
Dual DPDT Analog Switch 1.8-5V QFN16 | RS |
0.37ohm, Low Capacitance, Dual DPDT / Quad SPDT Analog Switch | Future Electronics |
QUAD SPDT A ST MINIQFN16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG2788ADN-T1-GE4?
Additional datasheets, footprints and schematics for DG2788ADN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2788ADN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2788ADN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2788ADN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2788ADN-T1-GE4 fall under?
The DG2788ADN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2788ADN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2788ADN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2788ADN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2788ADN-T1-GE4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG2788ADN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2788ADN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2788ADN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2788ADN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.