Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
5,175
in stock
|
Buy Now | |
element14
from US$0.62
|
5,175
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,175
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 0.55ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, 4Ch, Spdt, Qfn-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPDT, QFN-16 | element14 |
DUAL DPDT ST MINIQFN16 | TTI Europe |
Dual DPCO Analog Switch QFN16 | RS |
2xDPDT LowCapacit miniQFN16 SMD | Rutronik |
0.4 ?, Low Resistance and Capacitance, Dual DPDT / Quad SPDT Analog Switch | Future Electronics |
Analog Switch Dual DPDT 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG2523DN-T1-GE4?
Additional datasheets, footprints and schematics for DG2523DN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2523DN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2523DN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2523DN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2523DN-T1-GE4 fall under?
The DG2523DN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2523DN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2523DN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2523DN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2523DN-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for DG2523DN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2523DN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2523DN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2523DN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.