Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 200ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | WCSP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
SPST | Rapid Electronics |
Analog Switch Quad SPST 16-Pin WCSP T/R | EBV Elektronik |
Analogue Switch, 4Ch, Spst-No, Wcsp-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, WCSP-16 | element14 |
QUAD SPST ANALOG ST WCSP16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG2502DB-T2-GE1?
Additional datasheets, footprints and schematics for DG2502DB-T2-GE1 are listed on our Part Details page. You can also find images and similar parts to DG2502DB-T2-GE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2502DB-T2-GE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2502DB-T2-GE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2502DB-T2-GE1 fall under?
The DG2502DB-T2-GE1 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2502DB-T2-GE1 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2502DB-T2-GE1 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2502DB-T2-GE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2502DB-T2-GE1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for DG2502DB-T2-GE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2502DB-T2-GE1 often in real-time on the comparison pages.
What if I can't find stock of DG2502DB-T2-GE1?
You can fill out our help required form which you can use to request a quote for DG2502DB-T2-GE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.