Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | 4.5V to 25V ± 4.5V to ± 22V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | DIP |
Base Number | 201 |
Device Marking | DG201BDJ |
IC Generic Number | 201 |
Logic Function Number | 201 |
On Resistance Rds(on) | 85ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 4.5V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 65ns |
Turn On Time | 120ns |
IC, SWITCH, QUAD SPST, DIP16, 201 | element14 |
Where can I find additional details, specifications and documents for a DG201BDJ?
Additional datasheets, footprints and schematics for DG201BDJ are listed on our Part Details page. You can also find images and similar parts to DG201BDJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG201BDJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG201BDJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG201BDJ fall under?
The DG201BDJ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG201BDJ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG201BDJ you can contact the distributor directly for product support, shipping queries etc.
Is the DG201BDJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG201BDJ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DG201BDJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG201BDJ often in real-time on the comparison pages.
What if I can't find stock of DG201BDJ?
You can fill out our help required form which you can use to request a quote for DG201BDJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.