Status: | Active |
---|---|
Series: | DG200A |
RoHS: | Unknown |
Configuration | SPST |
---|---|
# Channels | 2 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 70 |
Package/Pins | CDIP/14PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 70ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Switch Case | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Monolithic SPST, CMOS Ana | Analog Devices |
ANALOGUE SWITCH, DUAL, NSOIC-14 | Farnell |
Analogue Switch, Dual, Nsoic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG200ACY+ ?
Additional datasheets, footprints and schematics for DG200ACY+ are listed on our Part Details page. You can also find images and similar parts to DG200ACY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG200ACY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG200ACY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG200ACY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG200ACY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG200ACY+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for DG200ACY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG200ACY+ often in real-time on the comparison pages.
What if I can't find stock of DG200ACY+ ?
You can fill out our help required form which you can use to request a quote for DG200ACY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.