Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DG1236R1885P23025 |
Prices starting from US$432.69
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$432.69
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Composite |
Hermetically Sealed | No |
Keying | Keyway Polarization 2 |
Keying & Polarized Position Locations | 2 |
Factory Installed Backshell | Without |
Number of Positions | 85 |
Preloaded | No |
Number of Signal Positions | 85 |
Number of Power Positions | 85 |
Contact Layout Arrangement | 18 – 85 |
Contact Current Rating (Max) | 5A |
Reverse Gender | No |
Contact Type | Pin |
Wire Size | .2 – .52mm², 12 – 14AWG |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Mating Retention | Bayonet |
Polarization Code | 2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded |
Circuit Application | Power & Signal |
Accessory Color | Gray |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 18 |
Connector Style | Plug |
Shell Type | Straight Plug |
Sealable | Yes |
Assembly Type | Electrical Connector |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular Connector MIL-C-29600 Plug 85 Position Pin Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DG1236R1885P23025?
Additional datasheets, footprints and schematics for DG1236R1885P23025 are listed on our Part Details page. You can also find images and similar parts to DG1236R1885P23025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1236R1885P23025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1236R1885P23025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1236R1885P23025 fall under?
The DG1236R1885P23025 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1236R1885P23025 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1236R1885P23025 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1236R1885P23025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1236R1885P23025 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DG1236R1885P23025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1236R1885P23025 often in real-time on the comparison pages.
What if I can't find stock of DG1236R1885P23025?
You can fill out our help required form which you can use to request a quote for DG1236R1885P23025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.