Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Composite |
Number of Signal Positions | 19 |
Preloaded | No |
Keying | Keyway Polarization 3 |
Number of Power Positions | 19 |
Number of Positions | 19 |
Factory Installed Backshell | Without |
Keying & Polarized Position Locations | 3 |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 14 – 19 |
Contact Type | Pin |
Reverse Gender | No |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded |
Mating Retention | Bayonet |
Polarization Code | 3 |
Circuit Application | Power & Signal |
Shell Size | 14 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Straight Plug |
Accessory Color | Gray |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular Connector MIL-C-29600 Plug 19 Position Pin Contact Cable Mount Crimp | Avnet America |
CIRCULAR PLUG 19 POS | TTI Europe |
Where can I find additional details, specifications and documents for a DG1236R14-19P3?
Additional datasheets, footprints and schematics for DG1236R14-19P3 are listed on our Part Details page. You can also find images and similar parts to DG1236R14-19P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1236R14-19P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1236R14-19P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1236R14-19P3 fall under?
The DG1236R14-19P3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1236R14-19P3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1236R14-19P3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1236R14-19P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1236R14-19P3 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for DG1236R14-19P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1236R14-19P3 often in real-time on the comparison pages.
What if I can't find stock of DG1236R14-19P3?
You can fill out our help required form which you can use to request a quote for DG1236R14-19P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.