Status: | Active |
---|---|
Series: | DF6A6.8 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,601
in stock
|
Buy Now | |
Farnell
from US$0.14
|
92,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SC-88 Package Allows Four Separate Unidirectional Configurations |
Low Leakage < 1 µ A @ 5 Volt |
Breakdown Voltage: 6.4 - 7.2 Volt @ 5 mA |
Low Capacitance (40 pF typical) |
ESD Protection Meeting 61000-4-2 Level 4 and 16 kV Human Body Model Mechanical Characteristics: |
Void Free, Transfer-Molded, Thermosetting Plastic Case |
Corrosion Resistant Finish, Easily Solderable |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
Description | DF6A6.8 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 40 |
V(BR) Min (V) | 6.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 75 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
TVS DIODES | Farnell |
ON Semiconductor, DF6A6.8FUT1G | RS |
Tvs Diode Array, 75W, 6.8V, Sc-88 | Newark Electronics |
DF6A6 Series 7.2 V 40 pF Uni-Directional Quad Array for ESD Protection - SC-88 | Future Electronics |
ESD Suppressor TVS 16KV 6-Pin SC-88 T/R | Avnet America |
DIODE, ESD PROTECTION, 6.8V, SC-88 | element14 |
Where can I find additional details, specifications and documents for a DF6A6.8FUT1G?
Additional datasheets, footprints and schematics for DF6A6.8FUT1G are listed on our Part Details page. You can also find images and similar parts to DF6A6.8FUT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF6A6.8FUT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF6A6.8FUT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF6A6.8FUT1G fall under?
The DF6A6.8FUT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF6A6.8FUT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF6A6.8FUT1G you can contact the distributor directly for product support, shipping queries etc.
Is the DF6A6.8FUT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF6A6.8FUT1G have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DF6A6.8FUT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF6A6.8FUT1G often in real-time on the comparison pages.
What if I can't find stock of DF6A6.8FUT1G?
You can fill out our help required form which you can use to request a quote for DF6A6.8FUT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.