Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Unpopulated Printed Circuit Board (PCB) |
Features | Unpopulated PCB for High Speed Wide Bandwidth Op-amps 8 Pin SOIC Package |
For Use With | 8 Lead SOIC Package Operational Amplifiers |
Single op-amp evaluation module for SO-8 package | Texas Instruments |
Unpopulated Pcb, 8Pin Soic Package Opamp | Newark Electronics |
UNPOPULATED PCB, 8PIN SOIC PACKAGE OPAMP | Farnell |
DEM-OPA-SO-1A, Amplifier IC Dev Kit | RS |
Where can I find additional details, specifications and documents for a DEM-OPA-SO-1A?
Additional datasheets, footprints and schematics for DEM-OPA-SO-1A are listed on our Part Details page. You can also find images and similar parts to DEM-OPA-SO-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEM-OPA-SO-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEM-OPA-SO-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEM-OPA-SO-1A fall under?
The DEM-OPA-SO-1A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEM-OPA-SO-1A when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEM-OPA-SO-1A you can contact the distributor directly for product support, shipping queries etc.
Is the DEM-OPA-SO-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEM-OPA-SO-1A have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, RS and element14 have stock available or on a lead time for DEM-OPA-SO-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEM-OPA-SO-1A often in real-time on the comparison pages.
What if I can't find stock of DEM-OPA-SO-1A?
You can fill out our help required form which you can use to request a quote for DEM-OPA-SO-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.