Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40 |
No. of Pins | 3 |
Power (Ptot) | 350mW |
Where can I find additional details, specifications and documents for a DEL-MMBTA42.?
Additional datasheets, footprints and schematics for DEL-MMBTA42. are listed on our Part Details page. You can also find images and similar parts to DEL-MMBTA42. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-MMBTA42. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-MMBTA42. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-MMBTA42. fall under?
The DEL-MMBTA42. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DEL-MMBTA42. when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-MMBTA42. you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-MMBTA42. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-MMBTA42. have stock available?
There is no stock from authorised distributors for DEL-MMBTA42..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-MMBTA42. often in real-time on the comparison pages.
What if I can't find stock of DEL-MMBTA42.?
You can fill out our help required form which you can use to request a quote for DEL-MMBTA42. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.