Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Tie Material | Stainless Steel |
---|---|
Cable Tie Length | 241.3mm |
Cable Tie Width | 3.05mm |
Cable Bundle Diameter Max | - |
Tensile Strength Pounds | - |
Tensile Strength N/m | - |
Product Range | - |
Where can I find additional details, specifications and documents for a DEL-M85049/128-5?
Additional datasheets, footprints and schematics for DEL-M85049/128-5 are listed on our Part Details page. You can also find images and similar parts to DEL-M85049/128-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-M85049/128-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-M85049/128-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-M85049/128-5 fall under?
The DEL-M85049/128-5 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DEL-M85049/128-5 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-M85049/128-5 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-M85049/128-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-M85049/128-5 have stock available?
There is no stock from authorised distributors for DEL-M85049/128-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-M85049/128-5 often in real-time on the comparison pages.
What if I can't find stock of DEL-M85049/128-5?
You can fill out our help required form which you can use to request a quote for DEL-M85049/128-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.